Rubycon Corporation Aluminum Electrolytic Capacitors 35TRV2700M18X21.5

Description
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3565-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3565-6-ND
Aluminum Electrolytic Capacitors 1189-3565-6-ND
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3565-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3565-1-ND
Aluminum Electrolytic Capacitors 1189-3565-1-ND
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3565-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3565-2-ND
Aluminum Electrolytic Capacitors 1189-3565-2-ND
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 2700Μf, 35V, Smd; Ae Capacitor Case Rubycon - 91Y7218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Μf, 35V, Smd; Ae Capacitor Case Rubycon
91Y7218
Cap, 2700Μf, 35V, Smd; Ae Capacitor Case Rubycon 91Y7218
CAP, 2700µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:2700µF; Voltage Rating:35V; ESR:0.039ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 2700µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:2700µF; Voltage Rating:35V; ESR:0.039ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TRV2700M18X21.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35TRV2700M18X21.5
Capacitors - Aluminum Electrolytic Capacitors 35TRV2700M18X21.5
CAP ALUM 2700UF 20% 35V SMD

CAP ALUM 2700UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3565-6-ND 1189-3565-1-ND 91Y7218 35TRV2700M18X21.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 2700Μf, 35V, Smd; Ae Capacitor Case Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details