Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 35TRV2200M16X21.5

Description
Win Source Part Number: 965692-35TRV2200M16X 21.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TRV Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 75 Mounting: SMD (SMT) Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 35 V Impedance: 41 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) Alternative Parts (Cross-Reference): 25TRV2200M18X16.5; UCX1V222MNS1MS; EEV-FK1E222M; EEE-FK1E222AM; UUG1E222MNQ1MS; EEV-TG1E222M35TRV220 0M 16X21.5; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: Q12485386,1189-3564- 2,1189-3564-1,1189-3 564-6 Ripple Current @ Low Frequency: 1.2 A @ 120 Hz Ripple Current @ High Frequency: 2 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 965692-35TRV2200M16X 21.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TRV Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 75 Mounting: SMD (SMT) Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 35 V Impedance: 41 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) Alternative Parts (Cross-Reference): 25TRV2200M18X16.5; UCX1V222MNS1MS; EEV-FK1E222M; EEE-FK1E222AM; UUG1E222MNQ1MS; EEV-TG1E222M35TRV220 0M 16X21.5; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: Q12485386,1189-3564- 2,1189-3564-1,1189-3 564-6 Ripple Current @ Low Frequency: 1.2 A @ 120 Hz Ripple Current @ High Frequency: 2 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 965692-35TRV2200M16X21.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
965692-35TRV2200M16X21.5
Capacitors - Aluminum Electrolytic Capacitors 965692-35TRV2200M16X21.5
Win Source Part Number: 965692-35TRV2200M16X 21.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TRV Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 75 Mounting: SMD (SMT) Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 35 V Impedance: 41 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) Alternative Parts (Cross-Reference): 25TRV2200M18X16.5; UCX1V222MNS1MS; EEV-FK1E222M; EEE-FK1E222AM; UUG1E222MNQ1MS; EEV-TG1E222M35TRV220 0M 16X21.5; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: Q12485386,1189-3564- 2,1189-3564-1,1189-3 564-6 Ripple Current @ Low Frequency: 1.2 A @ 120 Hz Ripple Current @ High Frequency: 2 A @ 100 kHz

Win Source Part Number: 965692-35TRV2200M16X21.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TRV
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 75
Mounting: SMD (SMT)
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Impedance: 41 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
Alternative Parts (Cross-Reference): 25TRV2200M18X16.5; UCX1V222MNS1MS; EEV-FK1E222M; EEE-FK1E222AM; UUG1E222MNQ1MS; EEV-TG1E222M35TRV2200M 16X21.5;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: Q12485386,1189-3564-2,1189-3564-1,1189-3564-6
Ripple Current @ Low Frequency: 1.2 A @ 120 Hz
Ripple Current @ High Frequency: 2 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3564-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3564-1-ND
Aluminum Electrolytic Capacitors 1189-3564-1-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3564-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3564-2-ND
Aluminum Electrolytic Capacitors 1189-3564-2-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3564-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3564-6-ND
Aluminum Electrolytic Capacitors 1189-3564-6-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2200uF 35V Capacitor
58-35TRV2200M16X21.5
2200uF 35V Capacitor 58-35TRV2200M16X21.5
2200uF 35V Aluminum Electrolytic Capacitor (16x21.5mm) Product overview: 35TRV2200M16X21.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TRV2200M16X21.5 can be used for catalog matching and distributor lookup.

2200uF 35V Aluminum Electrolytic Capacitor (16x21.5mm) Product overview: 35TRV2200M16X21.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TRV2200M16X21.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TRV2200M16X21.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35TRV2200M16X21.5
Capacitors - Aluminum Electrolytic Capacitors 35TRV2200M16X21.5
CAP ALUM 2200UF 20% 35V SMD

CAP ALUM 2200UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - 35TRV2200M16X21.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35TRV2200M16X21.5
Aluminum Electrolytic Capacitors 35TRV2200M16X21.5
CAP ALUM 2200UF 20% 35V SMD

CAP ALUM 2200UF 20% 35V SMD

Supplier's Site Datasheet
Cap, 2200Μf, 35V, Smd; Ae Capacitor Case Rubycon - 91Y7217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 35V, Smd; Ae Capacitor Case Rubycon
91Y7217
Cap, 2200Μf, 35V, Smd; Ae Capacitor Case Rubycon 91Y7217
CAP, 2200µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:2200µF; Voltage Rating:35V; ESR:0.041ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 2200µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:2200µF; Voltage Rating:35V; ESR:0.041ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 965692-35TRV2200M16X21.5 1189-3564-1-ND 1189-3564-6-ND 58-35TRV2200M16X21.5 35TRV2200M16X21.5 35TRV2200M16X21.5 91Y7217
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 2200uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 2200Μf, 35V, Smd; Ae Capacitor Case Rubycon
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2.20E9 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC250K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details