Rubycon Corporation Aluminum Electrolytic Capacitors 35TRV10M6.3X6.1

Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3554-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3554-2-ND
Aluminum Electrolytic Capacitors 1189-3554-2-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3554-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3554-6-ND
Aluminum Electrolytic Capacitors 1189-3554-6-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3554-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3554-1-ND
Aluminum Electrolytic Capacitors 1189-3554-1-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TRV10M6.3X6.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35TRV10M6.3X6.1
Capacitors - Aluminum Electrolytic Capacitors 35TRV10M6.3X6.1
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Rubycon - 91Y7211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Rubycon
91Y7211
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Rubycon 91Y7211
CAP, 10µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:10µF; Voltage Rating:35V; ESR:1ohm; Product Range:TRV Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C;RoHS Compliant: Yes

CAP, 10µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:10µF; Voltage Rating:35V; ESR:1ohm; Product Range:TRV Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3554-2-ND 1189-3554-6-ND 35TRV10M6.3X6.1 91Y7211
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 10Μf, 35V, Smd; Ae Capacitor Case Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1730290 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details