470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
SMD Aluminium Electrolytic Capacitor, TLV Series, 470 F, 35 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes
CAP ALUM 470UF 20% 35V SMD
CAP ALUM 470UF 20% 35V SMD
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2107-6-ND | 1189-2107-1-ND | 13T1482 | 35TLV470M12.5X13.5 | 35TLV470M12.5X13.5 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Tlv Series, 470 F, 35 V, Radial Can Smd, 12.5 Mm Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | |
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |