33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Win Source Part Number: 1360252-35SEV33M6.3X
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: SEV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 58 mA @ 120 Hz
Ripple Current @ High Frequency: 87 mA @ 10 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.217" (5.50mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
CAP ALUM 33UF 20% 35V SMD
CAP ALUM 33UF 20% 35V SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3088-2-ND | 1360252-35SEV33M6.3X5.5 | 35SEV33M6.3X5.5 | 35SEV33M6.3X5.5 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |
| Applications | Automotive | Automotive; Automotive | Automotive | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |