Rubycon 35RX30220M10X12.5 Capacitor
Rubycon 35RX30220M10X12.5 Capacitor
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
220uF 35V Radial Aluminum Electrolytic Capacitor, 150mR, 620mA Product overview: 35RX30220M10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 35V, 620mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 35V, 620mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35RX30220M10X12.5
CAP ALUM 220UF 20% 35V RADIAL
Aluminium Electrolytic Capacitor, RX30 Series, 220 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7047920 | 1189-1284-ND | 58-35RX30220M10X12.5 | 35RX30220M10X12.5 | 39K2330 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 220uF 35V 620mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Rx30 Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Applications | Automotive | Automotive; Automotive |