Rubycon Corporation Aluminum - Polymer Capacitors 35PZE150M8X9

Description
150µF 35V Aluminum - Polymer Capacitors Radial, Can 27mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 35V Aluminum - Polymer Capacitors Radial, Can 27mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 35PZE150M8X9-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
35PZE150M8X9-ND
Aluminum - Polymer Capacitors 35PZE150M8X9-ND
150µF 35V Aluminum - Polymer Capacitors Radial, Can 27mOhm 10000 Hrs @ 105°C

150µF 35V Aluminum - Polymer Capacitors Radial, Can 27mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1341537-35PZE150M8X9 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1341537-35PZE150M8X9
Capacitors - Aluminum - Polymer Capacitors 1341537-35PZE150M8X9
Win Source Part Number: 1341537-35PZE150M8X9 Category: Capacitors - Aluminum - Polymer Capacitors Series: PZE Type: Hybrid Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 27mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 115 mA @ 120 Hz Ripple Current @ High Frequency: 2.3 A @ 100 kHz

Win Source Part Number: 1341537-35PZE150M8X9
Category: Capacitors - Aluminum - Polymer Capacitors
Series: PZE
Type: Hybrid
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 27mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 115 mA @ 120 Hz
Ripple Current @ High Frequency: 2.3 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35PZE150M8X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
35PZE150M8X9
Capacitors - Aluminum - Polymer Capacitors 35PZE150M8X9
CAP ALUM POLY HYB 150UF 35V T/H

CAP ALUM POLY HYB 150UF 35V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 35PZE150M8X9 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35PZE150M8X9
Aluminum - Polymer Capacitors 35PZE150M8X9
CAP ALUM POLY HYB 150UF 35V T/H

CAP ALUM POLY HYB 150UF 35V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 35PZE150M8X9-ND 1341537-35PZE150M8X9 35PZE150M8X9 35PZE150M8X9
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730290 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details