Rubycon Corporation Aluminum - Polymer Capacitors 35PZA22M6.3X8

Description
22µF 35V Aluminum - Polymer Capacitors Radial, Can 64mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 35V Aluminum - Polymer Capacitors Radial, Can 64mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 35PZA22M6.3X8-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
35PZA22M6.3X8-ND
Aluminum - Polymer Capacitors 35PZA22M6.3X8-ND
22µF 35V Aluminum - Polymer Capacitors Radial, Can 64mOhm 3000 Hrs @ 105°C

22µF 35V Aluminum - Polymer Capacitors Radial, Can 64mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 35PZA22M6.3X8 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35PZA22M6.3X8
Aluminum - Polymer Capacitors 35PZA22M6.3X8
CAP ALUM POLY 22UF 20% 35V T/H

CAP ALUM POLY 22UF 20% 35V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35PZA22M6.3X8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35PZA22M6.3X8
Capacitors - Aluminum - Polymer Capacitors 35PZA22M6.3X8
CAP ALUM POLY 22UF 20% 35V T/H

CAP ALUM POLY 22UF 20% 35V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 35PZA22M6.3X8-ND 35PZA22M6.3X8 35PZA22M6.3X8
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details