Rubycon Corporation 6800uF 35V 1920mA Capacitor 35PX6800MEFC18X35.5

Description
Cap Aluminum Lytic 6800uF 35V 20% (18 X 35.5mm) Radial 7.5mm 1920mA 2000h 105°C Bulk Product overview: 35PX6800MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 35V, 1920mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 35V, 1920mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX6800MEFC18X35 .5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 6800uF 35V 20% (18 X 35.5mm) Radial 7.5mm 1920mA 2000h 105°C Bulk Product overview: 35PX6800MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 35V, 1920mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 35V, 1920mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX6800MEFC18X35 .5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800uF 35V 1920mA Capacitor
58-35PX6800MEFC18X35.5
6800uF 35V 1920mA Capacitor 58-35PX6800MEFC18X35.5
Cap Aluminum Lytic 6800uF 35V 20% (18 X 35.5mm) Radial 7.5mm 1920mA 2000h 105°C Bulk Product overview: 35PX6800MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 35V, 1920mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 35V, 1920mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX6800MEFC18X35 .5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6800uF 35V 20% (18 X 35.5mm) Radial 7.5mm 1920mA 2000h 105°C Bulk Product overview: 35PX6800MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 35V, 1920mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 35V, 1920mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX6800MEFC18X35.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3996-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3996-ND
Aluminum Electrolytic Capacitors 1189-3996-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35PX6800MEFC18X35.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35PX6800MEFC18X35.5
Capacitors - Aluminum Electrolytic Capacitors 35PX6800MEFC18X35.5
CAP ALUM 6800UF 20% 35V RADIAL

CAP ALUM 6800UF 20% 35V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35PX6800MEFC18X35.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35PX6800MEFC18X35.5
6800uF 35V ±20% 1.92A@120Hz Plugin,D18xL35.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

6800uF 35V ±20% 1.92A@120Hz Plugin,D18xL35.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 6800Uf, 35V, 20%, Radial; Capacitance Rubycon - 25T0532 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6800Uf, 35V, 20%, Radial; Capacitance Rubycon
25T0532
Aluminum Electrolytic Capacitor, 6800Uf, 35V, 20%, Radial; Capacitance Rubycon 25T0532
ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 35V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 35V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35PX6800MEFC18X35.5 1189-3996-ND 35PX6800MEFC18X35.5 35PX6800MEFC18X35.5 25T0532
Product Name 6800uF 35V 1920mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitor, 6800Uf, 35V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details