Rubycon Corporation Aluminum Electrolytic Capacitors 35PX3300MEFC16X25

Description
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 35PX3300MEFC16X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35PX3300MEFC16X25-ND
Aluminum Electrolytic Capacitors 35PX3300MEFC16X25-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
3300uF 35V 1680mA Capacitor
58-35PX3300MEFC16X25
3300uF 35V 1680mA Capacitor 58-35PX3300MEFC16X25
Cap Aluminum Lytic 3300uF 35V 20% (16 X 25mm) Radial 7.5mm 1680mA 2000h 105°C Bulk Product overview: 35PX3300MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 35V, 1680mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 35V, 1680mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX3300MEFC16X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3300uF 35V 20% (16 X 25mm) Radial 7.5mm 1680mA 2000h 105°C Bulk Product overview: 35PX3300MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 35V, 1680mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 35V, 1680mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX3300MEFC16X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35PX3300MEFC16X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35PX3300MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 35PX3300MEFC16X25
CAP ALUM 3300UF 20% 35V RADIAL

CAP ALUM 3300UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 3300Uf, 35V, 20%, Radial; Capacitance Rubycon - 39T8914 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 35V, 20%, Radial; Capacitance Rubycon
39T8914
Aluminum Electrolytic Capacitor, 3300Uf, 35V, 20%, Radial; Capacitance Rubycon 39T8914
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 35V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 35V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35PX3300MEFC16X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35PX3300MEFC16X25
Aluminum Electrolytic Capacitors 35PX3300MEFC16X25
CAP ALUM 3300UF 20% 35V RADIAL

CAP ALUM 3300UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 35PX3300MEFC16X25-ND 58-35PX3300MEFC16X25 35PX3300MEFC16X25 39T8914 35PX3300MEFC16X25
Product Name Aluminum Electrolytic Capacitors 3300uF 35V 1680mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3300Uf, 35V, 20%, Radial; Capacitance Rubycon Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1711148 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details