Rubycon Corporation Aluminum - Polymer Capacitors 35PHV470M10X16.5

Description
470µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 135°C
Request a Quote Datasheet
Description
470µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 135°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-35PHV470M10X16.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-35PHV470M10X16.5DKR-ND
Aluminum - Polymer Capacitors 1189-35PHV470M10X16.5DKR-ND
470µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 135°C

470µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 135°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-35PHV470M10X16.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-35PHV470M10X16.5CT-ND
Aluminum - Polymer Capacitors 1189-35PHV470M10X16.5CT-ND
470µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 135°C

470µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 135°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-35PHV470M10X16.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-35PHV470M10X16.5TR-ND
Aluminum - Polymer Capacitors 1189-35PHV470M10X16.5TR-ND
470µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 135°C

470µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 135°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1337721-35PHV470M10X16.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1337721-35PHV470M10X16.5
Capacitors - Aluminum - Polymer Capacitors 1337721-35PHV470M10X16.5
Win Source Part Number: 1337721-35PHV470M10X 16.5 Category: Capacitors - Aluminum - Polymer Capacitors Series: PHV Type: Hybrid Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.661" (16.80mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 11mOhm Lifetime @ Temp.: 4000 Hrs @ 135°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 240 mA @ 100 Hz Ripple Current @ High Frequency: 4.8 A @ 100 kHz

Win Source Part Number: 1337721-35PHV470M10X16.5
Category: Capacitors - Aluminum - Polymer Capacitors
Series: PHV
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.661" (16.80mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 11mOhm
Lifetime @ Temp.: 4000 Hrs @ 135°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 240 mA @ 100 Hz
Ripple Current @ High Frequency: 4.8 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 470UF 35V Capacitor
69-35PHV470M10X16.5
SMD 470UF 35V Capacitor 69-35PHV470M10X16.5
CAP ALUM HYB 470UF 20% 35V SMD Product overview: 35PHV470M10X16.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35PHV470M10X16.5 can be used for catalog matching and distributor lookup.

CAP ALUM HYB 470UF 20% 35V SMD Product overview: 35PHV470M10X16.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35PHV470M10X16.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 35PHV470M10X16.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35PHV470M10X16.5
Aluminum - Polymer Capacitors 35PHV470M10X16.5
SMD 35V 470UF

SMD 35V 470UF

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35PHV470M10X16.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
35PHV470M10X16.5
Capacitors - Aluminum - Polymer Capacitors 35PHV470M10X16.5
CAP ALUM HYB 470UF 20% 35V SMD

CAP ALUM HYB 470UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-35PHV470M10X16.5DKR-ND 1189-35PHV470M10X16.5CT-ND 1337721-35PHV470M10X16.5 69-35PHV470M10X16.5 35PHV470M10X16.5 35PHV470M10X16.5
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors SMD 470UF 35V Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details