Rubycon Corporation Aluminum - Polymer Capacitors 35PHV330M10X12.5

Description
330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 135°C
Request a Quote Datasheet
Description
330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 135°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-35PHV330M10X12.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-35PHV330M10X12.5TR-ND
Aluminum - Polymer Capacitors 1189-35PHV330M10X12.5TR-ND
330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 135°C

330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 135°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-35PHV330M10X12.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-35PHV330M10X12.5DKR-ND
Aluminum - Polymer Capacitors 1189-35PHV330M10X12.5DKR-ND
330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 135°C

330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 135°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-35PHV330M10X12.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-35PHV330M10X12.5CT-ND
Aluminum - Polymer Capacitors 1189-35PHV330M10X12.5CT-ND
330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 135°C

330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 135°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 35PHV330M10X12.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35PHV330M10X12.5
Aluminum - Polymer Capacitors 35PHV330M10X12.5
SMD 35V 330UF

SMD 35V 330UF

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35PHV330M10X12.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
35PHV330M10X12.5
Capacitors - Aluminum - Polymer Capacitors 35PHV330M10X12.5
CAP ALUM HYB 330UF 20% 35V SMD

CAP ALUM HYB 330UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-35PHV330M10X12.5TR-ND 1189-35PHV330M10X12.5DKR-ND 35PHV330M10X12.5 35PHV330M10X12.5
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details