Rubycon Corporation Aluminum - Polymer Capacitors 35PFV270M10X10.5

Description
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 35PFV270M10X10.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
35PFV270M10X10.5CT-ND
Aluminum - Polymer Capacitors 35PFV270M10X10.5CT-ND
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 35PFV270M10X10.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
35PFV270M10X10.5TR-ND
Aluminum - Polymer Capacitors 35PFV270M10X10.5TR-ND
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 35PFV270M10X10.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
35PFV270M10X10.5DKR-ND
Aluminum - Polymer Capacitors 35PFV270M10X10.5DKR-ND
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35PFV270M10X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35PFV270M10X10.5
Capacitors - Aluminum - Polymer Capacitors 35PFV270M10X10.5
CAP ALUM HYB 270UF 20% 35V SMD

CAP ALUM HYB 270UF 20% 35V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 35PFV270M10X10.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35PFV270M10X10.5
Aluminum - Polymer Capacitors 35PFV270M10X10.5
CAP POLY HYB 270UF 20% 35V SMD

CAP POLY HYB 270UF 20% 35V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 35PFV270M10X10.5CT-ND 35PFV270M10X10.5DKR-ND 35PFV270M10X10.5 35PFV270M10X10.5
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details