The Win Source Electronics part number 1350291-35MXG22000ME
Win Source Part Number: 1350291-35MXG22000ME
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: MXG
Package: Bulk
Size / Dimension: 1.378" Dia (35.00mm)
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 100
Capacitance: 22000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 4.92 A @ 120 Hz
Ripple Current @ High Frequency: 5.658 A @ 10 kHz
CAP ALUM 22000UF 20% 35V SNAP Product overview: 35MXG22000MEFCSN35X4
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 22000UF 20% 35V SNAP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1350291-35MXG22000MEFCSN35X40 | 58-35MXG22000MEFCSN35X40 | 1189-2848-ND | 35MXG22000MEFCSN35X40 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 22000UF 35V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts |