Rubycon Corporation Capacitors 35MXC10000MEFCSN22X50

Description
±20% 35V 10000uF Plugin,D22xL50mm Horn-Type Electrolytic Capacitors ROHS
Datasheet
Description
±20% 35V 10000uF Plugin,D22xL50mm Horn-Type Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±20% 35V 10000uF Plugin,D22xL50mm Horn-Type Electrolytic Capacitors ROHS

±20% 35V 10000uF Plugin,D22xL50mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Horn-Type Electrolytic Capacitors
35MXC10000MEFCSN22X50
Capacitors >> Horn-Type Electrolytic Capacitors 35MXC10000MEFCSN22X50
±20% 35V 10000uF Plugin,D22xL50mm Horn-Type Electrolytic Capacitors ROHS

±20% 35V 10000uF Plugin,D22xL50mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number 35MXC10000MEFCSN22X50 35MXC10000MEFCSN22X50
Product Name Capacitors Capacitors >> Horn-Type Electrolytic Capacitors
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details