Rubycon Corporation Aluminium Capacitors 35ML220MEFC10X9

Description
Rubycon 35ML220MEFC10X9 Capacitor
Request a Quote Datasheet
Description
Rubycon 35ML220MEFC10X9 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7047845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047845
Aluminium Capacitors 7047845
Rubycon 35ML220MEFC10X9 Capacitor

Rubycon 35ML220MEFC10X9 Capacitor

Supplier's Site
Aluminium Capacitors - 7047845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047845P
Aluminium Capacitors 7047845P
Rubycon 35ML220MEFC10X9 Capacitor

Rubycon 35ML220MEFC10X9 Capacitor

Supplier's Site
Aluminium Capacitors - 1727568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727568
Aluminium Capacitors 1727568
Rubycon 35ML220MEFC10X9 Capacitor

Rubycon 35ML220MEFC10X9 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-3995-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3995-ND
Aluminum Electrolytic Capacitors 1189-3995-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ML220MEFC10X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ML220MEFC10X9
Capacitors - Aluminum Electrolytic Capacitors 35ML220MEFC10X9
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Ml Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2325 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ml Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
39K2325
Aluminium Electrolytic Capacitor, Ml Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 39K2325
Aluminium Electrolytic Capacitor, ML Series, 220 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ML Series, 220 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7047845 7047845P 1189-3995-ND 35ML220MEFC10X9 39K2325
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Ml Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details