Rubycon Corporation Aluminum Electrolytic Capacitors 35KXF2200MEFCSN22X20

Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-35KXF2200MEFCSN22X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35KXF2200MEFCSN22X20-ND
Aluminum Electrolytic Capacitors 1189-35KXF2200MEFCSN22X20-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35KXF2200MEFCSN22X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35KXF2200MEFCSN22X20
Capacitors - Aluminum Electrolytic Capacitors 35KXF2200MEFCSN22X20
CAP ALUM 2200UF 20% 35V SNAP

CAP ALUM 2200UF 20% 35V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - 35KXF2200MEFCSN22X20 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
35KXF2200MEFCSN22X20
Aluminum Electrolytic Capacitors 35KXF2200MEFCSN22X20
CAP ALUM 2200UF 20% 35V SNAP

CAP ALUM 2200UF 20% 35V SNAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-35KXF2200MEFCSN22X20-ND 35KXF2200MEFCSN22X20 35KXF2200MEFCSN22X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details