Rubycon Corporation Aluminum Electrolytic Capacitors 350PX3R3MEFC8X11.5

Description
3.3µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
3.3µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1258-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1258-ND
Aluminum Electrolytic Capacitors 1189-1258-ND
3.3µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

3.3µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350PX3R3MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
350PX3R3MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 350PX3R3MEFC8X11.5
CAP ALUM 3.3UF 20% 350V RADIAL

CAP ALUM 3.3UF 20% 350V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Px Series, 3.3 F, 20%, 350 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5036 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 3.3 F, 20%, 350 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X5036
Aluminium Electrolytic Capacitor, Px Series, 3.3 F, 20%, 350 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X5036
Aluminium Electrolytic Capacitor, PX Series, 3.3 - F, - 20%, 350 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 3.3 - F, - 20%, 350 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1258-ND 350PX3R3MEFC8X11.5 08X5036
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Px Series, 3.3 F, 20%, 350 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711139 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details