Rubycon Corporation Aluminum Electrolytic Capacitors 350PX10MEFC10X16

Description
10µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1256-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1256-ND
Aluminum Electrolytic Capacitors 1189-1256-ND
10µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

10µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350PX10MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
350PX10MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 350PX10MEFC10X16
CAP ALUM 10UF 20% 350V RADIAL

CAP ALUM 10UF 20% 350V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 350 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5033 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 350 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X5033
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 350 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X5033
Aluminium Electrolytic Capacitor, PX Series, 10 - F, - 20%, 350 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 10 - F, - 20%, 350 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1256-ND 350PX10MEFC10X16 08X5033
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 350 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details