CAP ALUM 82UF 20% 350V RADIAL
CAP, 82µF, 350V, 20%; Capacitance:82µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1189-350BXW82MEFR16X25-ND | 93Y0840 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 82Μf, 350V, 20%; Capacitance Rubycon |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 82 microF | 82 microF |
| Packing Method | Bulk | |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | |
| Capacitance Type | Fixed |