Rubycon Corporation Aluminum Electrolytic Capacitors 350BXF22M10X20

Description
22µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 350BXF22M10X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
350BXF22M10X20-ND
Aluminum Electrolytic Capacitors 350BXF22M10X20-ND
22µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

22µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
22uF 350V Capacitor - 58-350BXF22M10X20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uF 350V Capacitor
58-350BXF22M10X20
22uF 350V Capacitor 58-350BXF22M10X20
22uF 350V 20% Aluminum Electrolytic Capacitor, Radial, 10x20mm Product overview: 350BXF22M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-350BXF22M10X20 can be used for catalog matching and distributor lookup.

22uF 350V 20% Aluminum Electrolytic Capacitor, Radial, 10x20mm Product overview: 350BXF22M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-350BXF22M10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357716-350BXF22M10X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357716-350BXF22M10X20
Capacitors - Aluminum Electrolytic Capacitors 1357716-350BXF22M10X20
Win Source Part Number: 1357716-350BXF22M10X 20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: BXF Package: Bulk Product Status: Obsolete Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 350 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 200 mA @ 120 Hz Ripple Current @ High Frequency: 500 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357716-350BXF22M10X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: BXF
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 350 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 200 mA @ 120 Hz
Ripple Current @ High Frequency: 500 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350BXF22M10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
350BXF22M10X20
Capacitors - Aluminum Electrolytic Capacitors 350BXF22M10X20
CAP ALUM 22UF 20% 350V RADIAL

CAP ALUM 22UF 20% 350V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 350BXF22M10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
350BXF22M10X20
Aluminum Electrolytic Capacitors 350BXF22M10X20
CAP ALUM 22UF 20% 350V RADIAL

CAP ALUM 22UF 20% 350V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 350BXF22M10X20-ND 58-350BXF22M10X20 1357716-350BXF22M10X20 350BXF22M10X20 350BXF22M10X20
Product Name Aluminum Electrolytic Capacitors 22uF 350V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details