Rubycon Corporation Aluminum Electrolytic Capacitors 350BXA68M18X25

Description
68µF 350V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 350V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 350BXA68M18X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
350BXA68M18X25-ND
Aluminum Electrolytic Capacitors 350BXA68M18X25-ND
68µF 350V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

68µF 350V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 350BXA68M18X25 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
350BXA68M18X25
Aluminum Electrolytic Capacitors 350BXA68M18X25
CAP ALUM 68UF 20% 350V RADIAL

CAP ALUM 68UF 20% 350V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350BXA68M18X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
350BXA68M18X25
Capacitors - Aluminum Electrolytic Capacitors 350BXA68M18X25
CAP ALUM 68UF 20% 350V RADIAL

CAP ALUM 68UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 350BXA68M18X25-ND 350BXA68M18X25 350BXA68M18X25
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details