Rubycon Corporation Aluminum - Polymer Capacitors - 2SXE220M 2SXE220M

Description
Manufacturer: Rubycon Win Source Part Number: 763043-2SXE220M Series: PC-CON, SXE Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: 2917 (7343 Metric) Voltage Rating: 2V Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 9 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Part Status: Obsolete(EOL) Family Name: SXE Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Ripple Current - High Frequency: 3A @ 100kHz Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): EEFSL0D221R; NPC221M2D7XTRF; ECASD40D227M009K00; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 763043-2SXE220M Series: PC-CON, SXE Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: 2917 (7343 Metric) Voltage Rating: 2V Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 9 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Part Status: Obsolete(EOL) Family Name: SXE Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Ripple Current - High Frequency: 3A @ 100kHz Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): EEFSL0D221R; NPC221M2D7XTRF; ECASD40D227M009K00; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 2SXE220M - 763043-2SXE220M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 2SXE220M
763043-2SXE220M
Aluminum - Polymer Capacitors - 2SXE220M 763043-2SXE220M
Manufacturer: Rubycon Win Source Part Number: 763043-2SXE220M Series: PC-CON, SXE Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: 2917 (7343 Metric) Voltage Rating: 2V Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 9 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Part Status: Obsolete(EOL) Family Name: SXE Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Ripple Current - High Frequency: 3A @ 100kHz Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): EEFSL0D221R; NPC221M2D7XTRF; ECASD40D227M009K00; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 763043-2SXE220M
Series: PC-CON, SXE
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: 2917 (7343 Metric)
Voltage Rating: 2V
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 9 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Part Status: Obsolete(EOL)
Family Name: SXE
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Ripple Current - High Frequency: 3A @ 100kHz
Height - Seated (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): EEFSL0D221R; NPC221M2D7XTRF; ECASD40D227M009K00;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 0.009 Ohm 3000mA Capacitor
69-2SXE220M
SMD 220uF 0.009 Ohm 3000mA Capacitor 69-2SXE220M
Cap Aluminum Polymer 220uF 2VDC 20% (7.3 X 4.3 X 1.9mm) SMD 0.009 Ohm 3000mA 2000h 105°C Product overview: 2SXE220M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.009 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.009 Ohm, 3000mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SXE220M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 220uF 2VDC 20% (7.3 X 4.3 X 1.9mm) SMD 0.009 Ohm 3000mA 2000h 105°C Product overview: 2SXE220M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.009 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.009 Ohm, 3000mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SXE220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 1189-1612-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-1612-2-ND
Aluminum - Polymer Capacitors 1189-1612-2-ND
220µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

220µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 2SXE220M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SXE220M
Aluminum - Polymer Capacitors 2SXE220M
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site Datasheet
Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon - 38M2114 - Newark, An Avnet Company
Chicago, IL, United States
Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon
38M2114
Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon 38M2114
SOLID POLYMER ELECTROLYTIC CAPACITOR SMD ROHS COMPLIANT: YES

SOLID POLYMER ELECTROLYTIC CAPACITOR SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SXE220M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SXE220M
Capacitors - Aluminum - Polymer Capacitors 2SXE220M
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site
CAP ALUM POLY 220UF 20% 2V SMD - 683-2SXE220M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 220UF 20% 2V SMD
683-2SXE220M
CAP ALUM POLY 220UF 20% 2V SMD 683-2SXE220M
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 763043-2SXE220M 69-2SXE220M 1189-1612-2-ND 2SXE220M 38M2114 2SXE220M 683-2SXE220M
Product Name Aluminum - Polymer Capacitors - 2SXE220M SMD 220uF 0.009 Ohm 3000mA Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon Capacitors - Aluminum - Polymer Capacitors CAP ALUM POLY 220UF 20% 2V SMD
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 220 microF 2.20E8 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2 volts 2 volts 2 volts 2 volts
WVAC 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers