Rubycon Corporation Aluminum - Polymer Capacitors 2SW390MX

Description
390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 2SW390MX-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
2SW390MX-ND
Aluminum - Polymer Capacitors 2SW390MX-ND
390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 2SW390MX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SW390MX
Aluminum - Polymer Capacitors 2SW390MX
CAP ALUM POLY 390UF 20% 2V SMD

CAP ALUM POLY 390UF 20% 2V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SW390MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SW390MX
Capacitors - Aluminum - Polymer Capacitors 2SW390MX
CAP ALUM POLY 390UF 20% 2V SMD

CAP ALUM POLY 390UF 20% 2V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2SW390MX-ND 2SW390MX 2SW390MX
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details