Rubycon Corporation SMD 330uF 2V 3.5A Capacitor 2SW330M

Description
Aluminum Polymer Cap 330uF 2V 20% 9mR 3.5A SMD Product overview: 2SW330M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SW330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Polymer Cap 330uF 2V 20% 9mR 3.5A SMD Product overview: 2SW330M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SW330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 2V 3.5A Capacitor
69-2SW330M
SMD 330uF 2V 3.5A Capacitor 69-2SW330M
Aluminum Polymer Cap 330uF 2V 20% 9mR 3.5A SMD Product overview: 2SW330M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SW330M can be used for catalog matching and distributor lookup.

Aluminum Polymer Cap 330uF 2V 20% 9mR 3.5A SMD Product overview: 2SW330M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SW330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 1189-1597-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-1597-2-ND
Aluminum - Polymer Capacitors 1189-1597-2-ND
330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Hard To Find - 2SW330M - 1127906-2SW330M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SW330M
1127906-2SW330M
Hard To Find - 2SW330M 1127906-2SW330M
Manufacturer: Rubycon Win Source Part Number: 1127906-2SW330M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 2V ESR (Equivalent Series Resistance): 9mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.rubycon.com Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at High Frequency: 3.5A at 100kHz

Manufacturer: Rubycon
Win Source Part Number: 1127906-2SW330M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 2V
ESR (Equivalent Series Resistance): 9mOhm
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.rubycon.com
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at High Frequency: 3.5A at 100kHz

Buy Now
Capacitors - Aluminum - Polymer Capacitors - 2SW330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SW330M
Capacitors - Aluminum - Polymer Capacitors 2SW330M
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 2SW330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SW330M
Aluminum - Polymer Capacitors 2SW330M
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site Datasheet
RUBYCON 2SW330MElectrolytic Capacitor, SW Series, 330 F, Radial Can - SMD, 0.009 ohm, 2 V, 2000 hours @ 105C - 683-2SW330M - Utmel Electronic Limited
Hong Kong, China
RUBYCON 2SW330MElectrolytic Capacitor, SW Series, 330 F, Radial Can - SMD, 0.009 ohm, 2 V, 2000 hours @ 105C
683-2SW330M
RUBYCON 2SW330MElectrolytic Capacitor, SW Series, 330 F, Radial Can - SMD, 0.009 ohm, 2 V, 2000 hours @ 105C 683-2SW330M
RUBYCON 2SW330MElectrolytic Capacitor, SW Series, 330 F, Radial Can - SMD, 0.009 ohm, 2 V, 2000 hours @ 105C

RUBYCON 2SW330MElectrolytic Capacitor, SW Series, 330 F, Radial Can - SMD, 0.009 ohm, 2 V, 2000 hours @ 105C

Supplier's Site
Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon - 38M2107 - Newark, An Avnet Company
Chicago, IL, United States
Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon
38M2107
Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon 38M2107
SOLID POLYMER ELECTROLYTIC CAPACITOR SMD ROHS COMPLIANT: YES

SOLID POLYMER ELECTROLYTIC CAPACITOR SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-2SW330M 1189-1597-2-ND 1127906-2SW330M 2SW330M 2SW330M 683-2SW330M 38M2107
Product Name SMD 330uF 2V 3.5A Capacitor Aluminum - Polymer Capacitors Hard To Find - 2SW330M Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors RUBYCON 2SW330MElectrolytic Capacitor, SW Series, 330 F, Radial Can - SMD, 0.009 ohm, 2 V, 2000 hours @ 105C Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 277XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details