Cap Aluminum Polymer 220uF 2VDC 20% (7.3 X 4.3 X 2.7mm) SMD 0.009 Ohm 6300mA 2000h 105°C Product overview: 2SW220M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.009 Ohm, 6300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.009 Ohm, 6300mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SW220M can be used for catalog matching and distributor lookup.
220µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 220UF 20% 2V SMD
CAP ALUM POLY 220UF 20% 2V SMD
SOLID POLYMER ELECTROLYTIC CAPACITOR SMD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-2SW220M | 1189-1595-2-ND | 2SW220M | 2SW220M | 38M2105 |
| Product Name | SMD 220uF 0.009 Ohm 6300mA Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2.20E8 microF | 220 microF | 220 microF | 220 microF |