Rubycon Corporation 680uF 25V 1650mA Capacitor 25ZLS680MEFC10X16

Description
Cap Aluminum Lytic 680uF 25V 20% (10 X 16mm) Radial 5mm 1650mA 6000h 105°C Product overview: 25ZLS680MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V, 1650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, 1650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLS680MEFC10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 25V 20% (10 X 16mm) Radial 5mm 1650mA 6000h 105°C Product overview: 25ZLS680MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V, 1650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, 1650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLS680MEFC10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 25V 1650mA Capacitor
58-25ZLS680MEFC10X16
680uF 25V 1650mA Capacitor 58-25ZLS680MEFC10X16
Cap Aluminum Lytic 680uF 25V 20% (10 X 16mm) Radial 5mm 1650mA 6000h 105°C Product overview: 25ZLS680MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V, 1650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, 1650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLS680MEFC10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 25V 20% (10 X 16mm) Radial 5mm 1650mA 6000h 105°C Product overview: 25ZLS680MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V, 1650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, 1650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLS680MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2586-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2586-ND
Aluminum Electrolytic Capacitors 1189-2586-ND
680µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

680µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLS680MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLS680MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 25ZLS680MEFC10X16
CAP ALUM 680UF 20% 25V RADIAL

CAP ALUM 680UF 20% 25V RADIAL

Supplier's Site
Electrolytic Capacitor, Zls Series, 680 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y5128 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 680 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
75Y5128
Electrolytic Capacitor, Zls Series, 680 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 75Y5128
Electrolytic Capacitor, ZLS Series, 680 F, 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 680 F, 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-25ZLS680MEFC10X16 1189-2586-ND 25ZLS680MEFC10X16 75Y5128
Product Name 680uF 25V 1650mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 680 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details