Rubycon Corporation Aluminum Electrolytic Capacitors 25ZLS330MEFC8X11.5

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2582-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2582-ND
Aluminum Electrolytic Capacitors 1189-2582-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Zls Series, 330 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y5124 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 330 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
75Y5124
Electrolytic Capacitor, Zls Series, 330 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 75Y5124
Electrolytic Capacitor, ZLS Series, 330 F, 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 330 F, 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLS330MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLS330MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 25ZLS330MEFC8X11.5
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2582-ND 75Y5124 25ZLS330MEFC8X11.5
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 330 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details