470uF 25V Radial Al Electrolytic Cap, 10x12.5mm, 1.7A Product overview: 25ZLJ470M10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.7A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLJ470M10X12.5 can be used for catalog matching and distributor lookup.
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
Capacitor Al 105deg 470uF 25V 10x12.5
Capacitor Al 105deg 470uF 25V 10x12.5
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 470UF 20% 25V RADIAL
CAP ALUM 470UF 20% 25V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-25ZLJ470M10X12.5 | 1189-1253-ND | 7258950 | 84R1038 | 25ZLJ470M10X12.5 | 25ZLJ470M10X12.5 |
| Product Name | 470uF 25V 1.7A Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 25V, Radial; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |