Win Source Part Number: 1358083-25ZLH68MEFC5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 172.5 mA @ 120 Hz
Ripple Current @ High Frequency: 345 mA @ 100 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 220 mOhms
68µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Cap Aluminum Lytic 68uF 25V 20% (5 X 11mm) Radial 2mm 345mA 6000h 105°C Bulk Product overview: 25ZLH68MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 25V, 345mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 25V, 345mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH68MEFC5X11 can be used for catalog matching and distributor lookup.
CAP ALUM 68UF 20% 25V RADIAL
CAP ALUM 68UF 20% 25V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358083-25ZLH68MEFC5X11 | 1189-2243-ND | 58-25ZLH68MEFC5X11 | 25ZLH68MEFC5X11 | 25ZLH68MEFC5X11 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 68uF 25V 345mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 6.80E7 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |