560µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Win Source Part Number: 1357891-25ZLH560MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 8000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 825 mA @ 120 Hz
Ripple Current @ High Frequency: 1.5 A @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 29 mOhms
Cap Aluminum Lytic 560uF 25V 20% (8 X 20mm) Radial 3.5mm 1500mA 8000h 105°C Ammo Product overview: 25ZLH560MEFCT78X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 25V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 25V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH560MEFCT78X2
CAP ALUM 560UF 20% 25V RADIAL
CAP ALUM 560UF 20% 25V RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 25ZLH560MEFCT78X20-ND | 1357891-25ZLH560MEFCT78X20 | 58-25ZLH560MEFCT78X20 | 25ZLH560MEFCT78X20 | 25ZLH560MEFCT78X20 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 560uF 25V 1500mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |