Rubycon Corporation 560uF 25V 1500mA Capacitor 25ZLH560MEFC8X20

Description
Cap Aluminum Lytic 560uF 25V 20% (8 X 20mm) Radial 3.5mm 1500mA 8000h 105°C Bulk Product overview: 25ZLH560MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 25V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 25V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH560MEFC8X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 560uF 25V 20% (8 X 20mm) Radial 3.5mm 1500mA 8000h 105°C Bulk Product overview: 25ZLH560MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 25V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 25V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH560MEFC8X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 25V 1500mA Capacitor
58-25ZLH560MEFC8X20
560uF 25V 1500mA Capacitor 58-25ZLH560MEFC8X20
Cap Aluminum Lytic 560uF 25V 20% (8 X 20mm) Radial 3.5mm 1500mA 8000h 105°C Bulk Product overview: 25ZLH560MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 25V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 25V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH560MEFC8X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 560uF 25V 20% (8 X 20mm) Radial 3.5mm 1500mA 8000h 105°C Bulk Product overview: 25ZLH560MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 25V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 25V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH560MEFC8X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1876-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1876-ND
Aluminum Electrolytic Capacitors 1189-1876-ND
560µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

560µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357608-25ZLH560MEFC8X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357608-25ZLH560MEFC8X20
Capacitors - Aluminum Electrolytic Capacitors 1357608-25ZLH560MEFC8X20
Win Source Part Number: 1357608-25ZLH560MEFC 8X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 8000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 825 mA @ 120 Hz Ripple Current @ High Frequency: 1.5 A @ 100 kHz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 29 mOhms

Win Source Part Number: 1357608-25ZLH560MEFC8X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 8000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 825 mA @ 120 Hz
Ripple Current @ High Frequency: 1.5 A @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 29 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 25ZLH560MEFC8X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25ZLH560MEFC8X20
Aluminum Electrolytic Capacitors 25ZLH560MEFC8X20
CAP ALUM 560UF 20% 25V RADIAL

CAP ALUM 560UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLH560MEFC8X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLH560MEFC8X20
Capacitors - Aluminum Electrolytic Capacitors 25ZLH560MEFC8X20
CAP ALUM 560UF 20% 25V RADIAL

CAP ALUM 560UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-25ZLH560MEFC8X20 1189-1876-ND 1357608-25ZLH560MEFC8X20 25ZLH560MEFC8X20 25ZLH560MEFC8X20
Product Name 560uF 25V 1500mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5.60E8 microF 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MKP275KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details