Rubycon Corporation Aluminum Electrolytic Capacitors 25ZLH390MEFCT78X16

Description
390µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 25ZLH390MEFCT78X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25ZLH390MEFCT78X16-ND
Aluminum Electrolytic Capacitors 25ZLH390MEFCT78X16-ND
390µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

390µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLH390MEFCT78X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLH390MEFCT78X16
Capacitors - Aluminum Electrolytic Capacitors 25ZLH390MEFCT78X16
CAP ALUM 390UF 20% 25V RADIAL

CAP ALUM 390UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25ZLH390MEFCT78X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25ZLH390MEFCT78X16
Aluminum Electrolytic Capacitors 25ZLH390MEFCT78X16
CAP ALUM 390UF 20% 25V RADIAL

CAP ALUM 390UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 25ZLH390MEFCT78X16-ND 25ZLH390MEFCT78X16 25ZLH390MEFCT78X16
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17CF471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details