Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 25ZLH330MEFC8X11.5

Description
Manufacturer: Rubycon Win Source Part Number: 1330171-25ZLH330MEFC 8X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) Impedance: 56 mOhms Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1875,25ZLH330ME FC8X115,25ZLH330MEFC 8X11.5-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 519.75 mA @ 120 Hz Ripple Current @ High Frequency: 945 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1330171-25ZLH330MEFC 8X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) Impedance: 56 mOhms Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1875,25ZLH330ME FC8X115,25ZLH330MEFC 8X11.5-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 519.75 mA @ 120 Hz Ripple Current @ High Frequency: 945 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1330171-25ZLH330MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330171-25ZLH330MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1330171-25ZLH330MEFC8X11.5
Manufacturer: Rubycon Win Source Part Number: 1330171-25ZLH330MEFC 8X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) Impedance: 56 mOhms Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1875,25ZLH330ME FC8X115,25ZLH330MEFC 8X11.5-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 519.75 mA @ 120 Hz Ripple Current @ High Frequency: 945 mA @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330171-25ZLH330MEFC8X11.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 56 mOhms
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1875,25ZLH330MEFC8X115,25ZLH330MEFC8X11.5-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 519.75 mA @ 120 Hz
Ripple Current @ High Frequency: 945 mA @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 7259026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7259026
Aluminium Capacitors 7259026
Capacitor Al 105deg 330uF 25V 8x11.5

Capacitor Al 105deg 330uF 25V 8x11.5

Supplier's Site
Aluminium Capacitors - 1727478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727478
Aluminium Capacitors 1727478
Rubycon 25ZLH330MEFC8X11.5 Capacitor

Rubycon 25ZLH330MEFC8X11.5 Capacitor

Supplier's Site
Singapore, Singapore
330uF 25V 945mA Capacitor
58-25ZLH330MEFC8X11.5
330uF 25V 945mA Capacitor 58-25ZLH330MEFC8X11.5
330uF 25V Al Electrolytic Radial Cap 20% 945mA 105C Product overview: 25ZLH330MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH330MEFC8X11. 5 can be used for catalog matching and distributor lookup.

330uF 25V Al Electrolytic Radial Cap 20% 945mA 105C Product overview: 25ZLH330MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH330MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1875-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1875-ND
Aluminum Electrolytic Capacitors 1189-1875-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 25ZLH330MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25ZLH330MEFC8X11.5
Aluminum Electrolytic Capacitors 25ZLH330MEFC8X11.5
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25ZLH330MEFC8X11.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25ZLH330MEFC8X11.5
330uF 25V 56mΩ@100kHz ±20% 945mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

330uF 25V 56mΩ@100kHz ±20% 945mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Radial; Capacitance Rubycon - 11R0025 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Radial; Capacitance Rubycon
11R0025
Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Radial; Capacitance Rubycon 11R0025
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLH330MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLH330MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 25ZLH330MEFC8X11.5
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330171-25ZLH330MEFC8X11.5 7259026 58-25ZLH330MEFC8X11.5 1189-1875-ND 25ZLH330MEFC8X11.5 25ZLH330MEFC8X11.5 11R0025 25ZLH330MEFC8X11.5
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors 330uF 25V 945mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details