The Aluminum Electrolytic Capacitor, with a capacitance of 3300OºF and a rated voltage of 25V, is designed for applications requiring reliable performance in compact spaces. It features a capacitance tolerance of ±20% and is suitable for a temperature range of -40°C to +105°C. The capacitor is rated for a load life of 10,000 hours at 105°C, ensuring longevity in demanding environments. It complies with RoHS standards, making it suitable for environmentally conscious designs. The radial leaded configuration allows for easy integration into various circuit layouts. This component is ideal for engineers seeking a robust solution for power supply filtering and energy storage applications.
Capacitor Al 105deg 3300uF 25V 16x25
Rubycon 25ZLH3300MEFC16X25 Capacitor
Capacitor Al 105deg 3300uF 25V 16x25
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 3300UF 20% 25V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 25V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7259038P | 7259038 | 1189-2964-ND | 25ZLH3300MEFC16X25 | 11R0026 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 3300Uf, 25V, 20%, Radial; Capacitance Rubycon |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |