Rubycon Corporation Aluminum Electrolytic Capacitors 25ZLH2200MEFC12.5X30

Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1741-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1741-ND
Aluminum Electrolytic Capacitors 1189-1741-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358143-25ZLH2200MEFC12.5X30 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358143-25ZLH2200MEFC12.5X30
Capacitors - Aluminum Electrolytic Capacitors 1358143-25ZLH2200MEFC12.5X30
Win Source Part Number: 1358143-25ZLH2200MEF C12.5X30 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.415 A @ 120 Hz Ripple Current @ High Frequency: 3.45 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.260" (32.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 13 mOhms

Win Source Part Number: 1358143-25ZLH2200MEFC12.5X30
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.415 A @ 120 Hz
Ripple Current @ High Frequency: 3.45 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.260" (32.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 13 mOhms

Buy Now Datasheet
Singapore, Singapore
25V 2200uF Capacitor
58-25ZLH2200MEFC12.5X30
25V 2200uF Capacitor 58-25ZLH2200MEFC12.5X30
25V 2200uF Radial Aluminum Electrolytic Capacitor Product overview: 25ZLH2200MEFC12.5X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2200uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 2200uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH2200MEFC12.5 X30 can be used for catalog matching and distributor lookup.

25V 2200uF Radial Aluminum Electrolytic Capacitor Product overview: 25ZLH2200MEFC12.5X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2200uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 2200uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH2200MEFC12.5X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7037529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037529
Aluminium Capacitors 7037529
Capacitor Al 105deg 2200uF 25V 12.5x30

Capacitor Al 105deg 2200uF 25V 12.5x30

Supplier's Site
Aluminium Capacitors - 7037529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037529P
Aluminium Capacitors 7037529P
Capacitor Al 105deg 2200uF 25V 12.5x30

Capacitor Al 105deg 2200uF 25V 12.5x30

Supplier's Site
Aluminium Capacitors - 1728064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728064
Aluminium Capacitors 1728064
Capacitor Al 105deg 2200uF 25V 12.5x30

Capacitor Al 105deg 2200uF 25V 12.5x30

Supplier's Site
Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Rubycon - 39K1726 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Rubycon
39K1726
Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Rubycon 39K1726
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25ZLH2200MEFC12.5X30
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25ZLH2200MEFC12.5X30
2200uF 25V 13mΩ@100kHz ±20% 3.45A@100kHz Plugin,D12.5xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS

2200uF 25V 13mΩ@100kHz ±20% 3.45A@100kHz Plugin,D12.5xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLH2200MEFC12.5X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLH2200MEFC12.5X30
Capacitors - Aluminum Electrolytic Capacitors 25ZLH2200MEFC12.5X30
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25ZLH2200MEFC12.5X30 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25ZLH2200MEFC12.5X30
Aluminum Electrolytic Capacitors 25ZLH2200MEFC12.5X30
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1741-ND 1358143-25ZLH2200MEFC12.5X30 58-25ZLH2200MEFC12.5X30 7037529 7037529P 39K1726 25ZLH2200MEFC12.5X30 25ZLH2200MEFC12.5X30 25ZLH2200MEFC12.5X30
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 25V 2200uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17CF5R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details