1800µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 1800uF 25V 20% (12.5 X 25mm) Radial 5mm 2900mA 10000h 105°C Bulk Product overview: 25ZLH1800MEFC12.5X25
1800uF 25V 15mΩ@100kHz ±20% 2.9A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 1800UF 20% 25V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2961-ND | 58-25ZLH1800MEFC12.5X25 | 25ZLH1800MEFC12.5X25 | 25ZLH1800MEFC12.5X25 |
| Product Name | Aluminum Electrolytic Capacitors | 1800uF 25V 2900mA Capacitor | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |