Rubycon Corporation Aluminum Electrolytic Capacitors 25ZLG1500MEFCG412.5X25

Description
CAP ALUM 1500UF 20% 25V RADIAL
Request a Quote Datasheet
Description
CAP ALUM 1500UF 20% 25V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-25ZLG1500MG412.5X25CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25ZLG1500MG412.5X25CT-ND
Aluminum Electrolytic Capacitors 1189-25ZLG1500MG412.5X25CT-ND
CAP ALUM 1500UF 20% 25V RADIAL

CAP ALUM 1500UF 20% 25V RADIAL

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-25ZLG1500MG412.5X25TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25ZLG1500MG412.5X25TB-ND
Aluminum Electrolytic Capacitors 1189-25ZLG1500MG412.5X25TB-ND
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1500uF 25V 2900mA Capacitor
58-25ZLG1500MEFCG412.5X25
1500uF 25V 2900mA Capacitor 58-25ZLG1500MEFCG412.5X25
Cap Aluminum Lytic 1500uF 25V 20% (12.5 X 25mm) Radial 5mm 2900mA 5000h 105°C Ammo Product overview: 25ZLG1500MEFCG412.5X 25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 25V, 2900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 25V, 2900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLG1500MEFCG412 .5X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 25V 20% (12.5 X 25mm) Radial 5mm 2900mA 5000h 105°C Ammo Product overview: 25ZLG1500MEFCG412.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 25V, 2900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 25V, 2900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLG1500MEFCG412.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLG1500MEFCG412.5X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLG1500MEFCG412.5X25
Capacitors - Aluminum Electrolytic Capacitors 25ZLG1500MEFCG412.5X25
CAP ALUM 1500UF 20% 25V RADIAL

CAP ALUM 1500UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-25ZLG1500MG412.5X25CT-ND 58-25ZLG1500MEFCG412.5X25 25ZLG1500MEFCG412.5X25
Product Name Aluminum Electrolytic Capacitors 1500uF 25V 2900mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C681T200AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers