Rubycon Corporation Aluminium Capacitors 25ZL470MEFC10X16

Description
Capacitor Al 105deg 470uF 25V 10x16
Request a Quote Datasheet
Description
Capacitor Al 105deg 470uF 25V 10x16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037282
Aluminium Capacitors 7037282
Capacitor Al 105deg 470uF 25V 10x16

Capacitor Al 105deg 470uF 25V 10x16

Supplier's Site
Aluminium Capacitors - 7037282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037282P
Aluminium Capacitors 7037282P
Capacitor Al 105deg 470uF 25V 10x16

Capacitor Al 105deg 470uF 25V 10x16

Supplier's Site
Aluminium Capacitors - 1728013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728013
Aluminium Capacitors 1728013
Capacitor Al 105deg 470uF 25V 10x16

Capacitor Al 105deg 470uF 25V 10x16

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-25ZL470MEFC10X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25ZL470MEFC10X16-ND
Aluminum Electrolytic Capacitors 1189-25ZL470MEFC10X16-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZL470MEFC10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ZL470MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 25ZL470MEFC10X16
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zl Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6512 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
31M6512
Aluminium Electrolytic Capacitor, Zl Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 31M6512
Aluminium Electrolytic Capacitor, ZL Series, 470 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 470 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037282 7037282P 1189-25ZL470MEFC10X16-ND 25ZL470MEFC10X16 31M6512
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details