Capacitor Al 105deg 1500uF 25V 12.5x25
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 25V, RADIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 1500UF 20% 25V RADIAL
CAP ALUM 1500UF 20% 25V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7037292 | 25ZL1500MEFC12.5X25-ND | 06M6650 | 25ZL1500MEFC12.5X25 | 25ZL1500MEFC12.5X25 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1500Uf, 25V, Radial; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |