Rubycon Corporation Aluminum Electrolytic Capacitors 25YXM47MEFR5X11

Description
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4118-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4118-ND
Aluminum Electrolytic Capacitors 1189-4118-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357611-25YXM47MEFR5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357611-25YXM47MEFR5X11
Capacitors - Aluminum Electrolytic Capacitors 1357611-25YXM47MEFR5X11
Win Source Part Number: 1357611-25YXM47MEFR5 X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Rubycon Series: YXM Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 91 mA @ 120 Hz Ripple Current @ High Frequency: 130 mA @ 100 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357611-25YXM47MEFR5X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: YXM
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 91 mA @ 120 Hz
Ripple Current @ High Frequency: 130 mA @ 100 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
47UF 25V Capacitor
58-25YXM47MEFR5X11
47UF 25V Capacitor 58-25YXM47MEFR5X11
CAP ALUM 47UF 20% 25V RADIAL Product overview: 25YXM47MEFR5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXM47MEFR5X11 can be used for catalog matching and distributor lookup.

CAP ALUM 47UF 20% 25V RADIAL Product overview: 25YXM47MEFR5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXM47MEFR5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Μf, 25V, 20%; Capacitance Rubycon - 50AC7759 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, 20%; Capacitance Rubycon
50AC7759
Cap, 47Μf, 25V, 20%; Capacitance Rubycon 50AC7759
CAP, 47µF, 25V, 20%; Capacitance:47µF; Voltage Rating:25V; Product Range:YXM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 47µF, 25V, 20%; Capacitance:47µF; Voltage Rating:25V; Product Range:YXM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25YXM47MEFR5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25YXM47MEFR5X11
Aluminum Electrolytic Capacitors 25YXM47MEFR5X11
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25YXM47MEFR5X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25YXM47MEFR5X11
Capacitors - Aluminum Electrolytic Capacitors 25YXM47MEFR5X11
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-4118-ND 1357611-25YXM47MEFR5X11 58-25YXM47MEFR5X11 50AC7759 25YXM47MEFR5X11 25YXM47MEFR5X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 47UF 25V Capacitor Cap, 47Μf, 25V, 20%; Capacitance Rubycon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1257-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details