47µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP ALUM 47UF 20% 25V RADIAL
CAP ALUM 47UF 20% 25V RADIAL
CAP ALUM 47UF 20% 25V RADIAL
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 25YXJ47MT15X11-ND | 25YXJ47MT15X11 | 683-25YXJ47MT15X11 | 25YXJ47MT15X11 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | CAP ALUM 47UF 20% 25V RADIAL | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |