Rubycon Corporation 47uF 25V 250mA Capacitor 25YXJ47M5X11

Description
Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 2mm 250mA 5000h 105°C Bulk Product overview: 25YXJ47M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ47M5X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 2mm 250mA 5000h 105°C Bulk Product overview: 25YXJ47M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ47M5X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 25V 250mA Capacitor
58-25YXJ47M5X11
47uF 25V 250mA Capacitor 58-25YXJ47M5X11
Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 2mm 250mA 5000h 105°C Bulk Product overview: 25YXJ47M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ47M5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 2mm 250mA 5000h 105°C Bulk Product overview: 25YXJ47M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ47M5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25YXJ47M5X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25YXJ47M5X11-ND
Aluminum Electrolytic Capacitors 25YXJ47M5X11-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357880-25YXJ47M5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357880-25YXJ47M5X11
Capacitors - Aluminum Electrolytic Capacitors 1357880-25YXJ47M5X11
Win Source Part Number: 1357880-25YXJ47M5X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 137.5 mA @ 120 Hz Ripple Current @ High Frequency: 250 mA @ 100 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 400 mOhms

Win Source Part Number: 1357880-25YXJ47M5X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 137.5 mA @ 120 Hz
Ripple Current @ High Frequency: 250 mA @ 100 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 400 mOhms

Buy Now Datasheet
Aluminium Capacitors - 7497170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497170
Aluminium Capacitors 7497170
Capacitor Al 105deg 47uF 25V 5X11

Capacitor Al 105deg 47uF 25V 5X11

Supplier's Site
Aluminium Capacitors - 1727434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727434
Aluminium Capacitors 1727434
Rubycon 25YXJ47M5X11 Capacitor

Rubycon 25YXJ47M5X11 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 25YXJ47M5X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25YXJ47M5X11
Capacitors - Aluminum Electrolytic Capacitors 25YXJ47M5X11
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25YXJ47M5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25YXJ47M5X11
Aluminum Electrolytic Capacitors 25YXJ47M5X11
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-25YXJ47M5X11 25YXJ47M5X11-ND 1357880-25YXJ47M5X11 7497170 25YXJ47M5X11 25YXJ47M5X11
Product Name 47uF 25V 250mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details