Rubycon Corporation Aluminium Capacitors 25YXJ220M6.3X11

Description
Capacitor Al 105deg 220uF 25V 6.3X11
Request a Quote Datasheet
Description
Capacitor Al 105deg 220uF 25V 6.3X11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7497177P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497177P
Aluminium Capacitors 7497177P
Capacitor Al 105deg 220uF 25V 6.3X11

Capacitor Al 105deg 220uF 25V 6.3X11

Supplier's Site
Aluminium Capacitors - 7497177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497177
Aluminium Capacitors 7497177
Rubycon 25YXJ220M6.3X11 Capacitor

Rubycon 25YXJ220M6.3X11 Capacitor

Supplier's Site
Aluminium Capacitors - 1727455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727455
Aluminium Capacitors 1727455
Capacitor Al 105deg 220uF 25V 6.3X11

Capacitor Al 105deg 220uF 25V 6.3X11

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1330246-25YXJ220M6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330246-25YXJ220M6.3X11
Capacitors - Aluminum Electrolytic Capacitors 1330246-25YXJ220M6.3X11
Manufacturer: Rubycon Win Source Part Number: 1330246-25YXJ220M6.3 X11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.098" (2.50mm) Impedance: 220 mOhms Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2913,25YXJ220M6 .3X11-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 280 mA @ 120 Hz Ripple Current @ High Frequency: 400 mA @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330246-25YXJ220M6.3X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.098" (2.50mm)
Impedance: 220 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-2913,25YXJ220M6.3X11-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 280 mA @ 120 Hz
Ripple Current @ High Frequency: 400 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2913-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2913-ND
Aluminum Electrolytic Capacitors 1189-2913-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
220uF 25V Capacitor
58-25YXJ220M6.3X11
220uF 25V Capacitor 58-25YXJ220M6.3X11
220uF 25V Aluminum Electrolytic Capacitor Radial Product overview: 25YXJ220M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ220M6.3X11 can be used for catalog matching and distributor lookup.

220uF 25V Aluminum Electrolytic Capacitor Radial Product overview: 25YXJ220M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ220M6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25YXJ220M6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25YXJ220M6.3X11
Capacitors - Aluminum Electrolytic Capacitors 25YXJ220M6.3X11
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25YXJ220M6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25YXJ220M6.3X11
Aluminum Electrolytic Capacitors 25YXJ220M6.3X11
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site Datasheet
CAP ALUM 220UF 20% 25V RADIAL - 683-25YXJ220M6.3X11 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 220UF 20% 25V RADIAL
683-25YXJ220M6.3X11
CAP ALUM 220UF 20% 25V RADIAL 683-25YXJ220M6.3X11
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site
Cap, 220Μf, 25V, 20%; Capacitance Rubycon - 49AC8779 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, 20%; Capacitance Rubycon
49AC8779
Cap, 220Μf, 25V, 20%; Capacitance Rubycon 49AC8779
CAP, 220µF, 25V, 20%; Capacitance:220µF; Voltage Rating:25V; Product Range:YXJ Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 220µF, 25V, 20%; Capacitance:220µF; Voltage Rating:25V; Product Range:YXJ Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7497177P 7497177 1330246-25YXJ220M6.3X11 1189-2913-ND 58-25YXJ220M6.3X11 25YXJ220M6.3X11 25YXJ220M6.3X11 683-25YXJ220M6.3X11 49AC8779
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 220uF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAP ALUM 220UF 20% 25V RADIAL Cap, 220Μf, 25V, 20%; Capacitance Rubycon
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 2.20E8 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details