Rubycon Corporation Aluminum Electrolytic Capacitors 25YXJ100M5X11

Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2237-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2237-ND
Aluminum Electrolytic Capacitors 1189-2237-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7497173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497173
Aluminium Capacitors 7497173
Rubycon 25YXJ100M5X11 Capacitor

Rubycon 25YXJ100M5X11 Capacitor

Supplier's Site
Aluminium Capacitors - 7497173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497173P
Aluminium Capacitors 7497173P
Capacitor Al 105deg 100uF 25V 5X11

Capacitor Al 105deg 100uF 25V 5X11

Supplier's Site
Aluminium Capacitors - 1727433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727433
Aluminium Capacitors 1727433
Capacitor Al 105deg 100uF 25V 5X11

Capacitor Al 105deg 100uF 25V 5X11

Supplier's Site
Singapore, Singapore
100uF 25V 250mA Capacitor
58-25YXJ100M5X11
100uF 25V 250mA Capacitor 58-25YXJ100M5X11
Cap Aluminum Lytic 100uF 25V 20% (5 X 11mm) Radial 2mm 250mA 5000h 105°C Bulk Product overview: 25YXJ100M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ100M5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 25V 20% (5 X 11mm) Radial 2mm 250mA 5000h 105°C Bulk Product overview: 25YXJ100M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ100M5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1328602-25YXJ100M5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1328602-25YXJ100M5X11
Capacitors - Aluminum Electrolytic Capacitors 1328602-25YXJ100M5X11
Manufacturer: Rubycon Win Source Part Number: 1328602-25YXJ100M5X1 1 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.079" (2.00mm) Impedance: 400 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2237,25YXJ100M5 X11-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 175 mA @ 120 Hz Ripple Current @ High Frequency: 250 mA @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1328602-25YXJ100M5X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.079" (2.00mm)
Impedance: 400 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-2237,25YXJ100M5X11-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 175 mA @ 120 Hz
Ripple Current @ High Frequency: 250 mA @ 100 kHz

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25YXJ100M5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25YXJ100M5X11
100uF 25V 400mΩ@100kHz ±20% 250mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 25V 400mΩ@100kHz ±20% 250mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Cap, 100Μf, 25V, 20%; Capacitance Rubycon - 49AC8777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, 20%; Capacitance Rubycon
49AC8777
Cap, 100Μf, 25V, 20%; Capacitance Rubycon 49AC8777
CAP, 100µF, 25V, 20%; Capacitance:100µF; Voltage Rating:25V; Product Range:YXJ Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 100µF, 25V, 20%; Capacitance:100µF; Voltage Rating:25V; Product Range:YXJ Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25YXJ100M5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25YXJ100M5X11
Capacitors - Aluminum Electrolytic Capacitors 25YXJ100M5X11
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25YXJ100M5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25YXJ100M5X11
Aluminum Electrolytic Capacitors 25YXJ100M5X11
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2237-ND 7497173 7497173P 58-25YXJ100M5X11 1328602-25YXJ100M5X11 25YXJ100M5X11 49AC8777 25YXJ100M5X11 25YXJ100M5X11
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 100uF 25V 250mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Cap, 100Μf, 25V, 20%; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details