Rubycon Corporation 25V 1000uF Capacitor 25YXJ1000M10X20

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 25V, 20% +Tol, 20% -Tol, 1000uF Product overview: 25YXJ1000M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ1000M10X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 25V, 20% +Tol, 20% -Tol, 1000uF Product overview: 25YXJ1000M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ1000M10X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 1000uF Capacitor
58-25YXJ1000M10X20
25V 1000uF Capacitor 58-25YXJ1000M10X20
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 25V, 20% +Tol, 20% -Tol, 1000uF Product overview: 25YXJ1000M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ1000M10X20 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum, 25V, 20% +Tol, 20% -Tol, 1000uF Product overview: 25YXJ1000M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXJ1000M10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1241-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1241-ND
Aluminum Electrolytic Capacitors 1189-1241-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7497183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497183
Aluminium Capacitors 7497183
Rubycon 25YXJ1000M10X20 Capacitor

Rubycon 25YXJ1000M10X20 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1330502-25YXJ1000M10X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330502-25YXJ1000M10X20
Capacitors - Aluminum Electrolytic Capacitors 1330502-25YXJ1000M10X20
Manufacturer: Rubycon Win Source Part Number: 1330502-25YXJ1000M10 X20 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Impedance: 46 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1241 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.05 A @ 120 Hz Ripple Current @ High Frequency: 1.4 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330502-25YXJ1000M10X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 46 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1241
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.05 A @ 120 Hz
Ripple Current @ High Frequency: 1.4 A @ 100 kHz

Buy Now Datasheet
Cap, 1000Μf, 25V, 20%; Capacitance Rubycon - 49AC8778 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 25V, 20%; Capacitance Rubycon
49AC8778
Cap, 1000Μf, 25V, 20%; Capacitance Rubycon 49AC8778
CAP, 1000µF, 25V, 20%; Capacitance:1000µF; Voltage Rating:25V; Product Range:YXJ Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1000µF, 25V, 20%; Capacitance:1000µF; Voltage Rating:25V; Product Range:YXJ Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25YXJ1000M10X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25YXJ1000M10X20
1000uF 25V 46mΩ@100kHz ±20% 1.4A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 25V 46mΩ@100kHz ±20% 1.4A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25YXJ1000M10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25YXJ1000M10X20
Capacitors - Aluminum Electrolytic Capacitors 25YXJ1000M10X20
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25YXJ1000M10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25YXJ1000M10X20
Aluminum Electrolytic Capacitors 25YXJ1000M10X20
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-25YXJ1000M10X20 1189-1241-ND 7497183 1330502-25YXJ1000M10X20 49AC8778 25YXJ1000M10X20 25YXJ1000M10X20 25YXJ1000M10X20
Product Name 25V 1000uF Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Μf, 25V, 20%; Capacitance Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E9 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details