Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 25YXG330MEFC8X16

Description
Win Source Part Number: 1358021-25YXG330MEFC 8X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXG Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 4000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 462 mA @ 120 Hz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 87 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1358021-25YXG330MEFC 8X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXG Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 4000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 462 mA @ 120 Hz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 87 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358021-25YXG330MEFC8X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358021-25YXG330MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 1358021-25YXG330MEFC8X16
Win Source Part Number: 1358021-25YXG330MEFC 8X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXG Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 4000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 462 mA @ 120 Hz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 87 mOhms

Win Source Part Number: 1358021-25YXG330MEFC8X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 4000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 462 mA @ 120 Hz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 87 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 25YXG330MEFC8X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25YXG330MEFC8X16-ND
Aluminum Electrolytic Capacitors 25YXG330MEFC8X16-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
330uF 25V 840mA Capacitor
58-25YXG330MEFC8X16
330uF 25V 840mA Capacitor 58-25YXG330MEFC8X16
Cap Aluminum Lytic 330uF 25V 20% (8 X 16mm) Radial 3.5mm 840mA 4000h 105°C Bulk Product overview: 25YXG330MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 840mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 840mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXG330MEFC8X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 25V 20% (8 X 16mm) Radial 3.5mm 840mA 4000h 105°C Bulk Product overview: 25YXG330MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 840mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 840mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXG330MEFC8X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25YXG330MEFC8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25YXG330MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 25YXG330MEFC8X16
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1358021-25YXG330MEFC8X16 25YXG330MEFC8X16-ND 58-25YXG330MEFC8X16 25YXG330MEFC8X16
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 330uF 25V 840mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers