Rubycon Corporation 100uF 25V 340mA Capacitor 25YXG100MEFC6.3X11

Description
Cap Aluminum Lytic 100uF 25V 20% (6.3 X 11mm) Radial 2.5mm 340mA 3000h 105°C Bulk Product overview: 25YXG100MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXG100MEFC6.3X1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 25V 20% (6.3 X 11mm) Radial 2.5mm 340mA 3000h 105°C Bulk Product overview: 25YXG100MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXG100MEFC6.3X1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 25V 340mA Capacitor
58-25YXG100MEFC6.3X11
100uF 25V 340mA Capacitor 58-25YXG100MEFC6.3X11
Cap Aluminum Lytic 100uF 25V 20% (6.3 X 11mm) Radial 2.5mm 340mA 3000h 105°C Bulk Product overview: 25YXG100MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXG100MEFC6.3X1 1 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 25V 20% (6.3 X 11mm) Radial 2.5mm 340mA 3000h 105°C Bulk Product overview: 25YXG100MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXG100MEFC6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1232-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1232-ND
Aluminum Electrolytic Capacitors 1189-1232-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25YXG100MEFC6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25YXG100MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 25YXG100MEFC6.3X11
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Rubycon - 39T8692 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Rubycon
39T8692
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Rubycon 39T8692
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Yxg Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4946 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
08X4946
Aluminium Electrolytic Capacitor, Yxg Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 08X4946
Aluminium Electrolytic Capacitor, YXG Series, 100 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 100 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-25YXG100MEFC6.3X11 1189-1232-ND 25YXG100MEFC6.3X11 39T8692 08X4946
Product Name 100uF 25V 340mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Yxg Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details