Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 25YXF47MEFC5X11

Description
Manufacturer: Rubycon Win Source Part Number: 1330528-25YXF47MEFC5 X11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.079" (2.00mm) Impedance: 900 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1858,25YXF47MEF C5X11-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 105 mA @ 120 Hz Ripple Current @ High Frequency: 150 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1330528-25YXF47MEFC5 X11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.079" (2.00mm) Impedance: 900 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1858,25YXF47MEF C5X11-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 105 mA @ 120 Hz Ripple Current @ High Frequency: 150 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1330528-25YXF47MEFC5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330528-25YXF47MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 1330528-25YXF47MEFC5X11
Manufacturer: Rubycon Win Source Part Number: 1330528-25YXF47MEFC5 X11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.079" (2.00mm) Impedance: 900 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1858,25YXF47MEF C5X11-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 105 mA @ 120 Hz Ripple Current @ High Frequency: 150 mA @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330528-25YXF47MEFC5X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.079" (2.00mm)
Impedance: 900 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1858,25YXF47MEFC5X11-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 105 mA @ 120 Hz
Ripple Current @ High Frequency: 150 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
47uF 25V 150mA Capacitor
58-25YXF47MEFC5X11
47uF 25V 150mA Capacitor 58-25YXF47MEFC5X11
Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 2mm 150mA 5000h 105°C Bulk Product overview: 25YXF47MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF47MEFC5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 2mm 150mA 5000h 105°C Bulk Product overview: 25YXF47MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF47MEFC5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1858-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1858-ND
Aluminum Electrolytic Capacitors 1189-1858-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25YXF47MEFC5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25YXF47MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 25YXF47MEFC5X11
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site
RUBYCON 25YXF47MEFC5X11Electrolytic Capacitor, Miniature, YXF Series, 47 F,20%, 25 V, 5 mm, Radial Leaded - 683-25YXF47MEFC5X11 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 25YXF47MEFC5X11Electrolytic Capacitor, Miniature, YXF Series, 47 F,20%, 25 V, 5 mm, Radial Leaded
683-25YXF47MEFC5X11
RUBYCON 25YXF47MEFC5X11Electrolytic Capacitor, Miniature, YXF Series, 47 F,20%, 25 V, 5 mm, Radial Leaded 683-25YXF47MEFC5X11
RUBYCON 25YXF47MEFC5X11Elect rolytic Capacitor, Miniature, YXF Series, 47 F,20%, 25 V, 5 mm, Radial Leaded

RUBYCON 25YXF47MEFC5X11Electrolytic Capacitor, Miniature, YXF Series, 47 F,20%, 25 V, 5 mm, Radial Leaded

Supplier's Site
Aluminum Electrolytic Capacitors - 25YXF47MEFC5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25YXF47MEFC5X11
Aluminum Electrolytic Capacitors 25YXF47MEFC5X11
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Radial; Capacitance Rubycon - 54T5416 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Radial; Capacitance Rubycon
54T5416
Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Radial; Capacitance Rubycon 54T5416
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Diameter:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Diameter:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25YXF47MEFC5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25YXF47MEFC5X11
47uF 25V 900mΩ@100kHz ±20% 150mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 25V 900mΩ@100kHz ±20% 150mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330528-25YXF47MEFC5X11 58-25YXF47MEFC5X11 1189-1858-ND 25YXF47MEFC5X11 683-25YXF47MEFC5X11 25YXF47MEFC5X11 54T5416 25YXF47MEFC5X11
Product Name Capacitors - Aluminum Electrolytic Capacitors 47uF 25V 150mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors RUBYCON 25YXF47MEFC5X11Electrolytic Capacitor, Miniature, YXF Series, 47 F,20%, 25 V, 5 mm, Radial Leaded Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Radial; Capacitance Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details