Rubycon Corporation Aluminum Electrolytic Capacitors 25YXF470MEFCT810X16

Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3722-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3722-3-ND
Aluminum Electrolytic Capacitors 1189-3722-3-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3722-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3722-1-ND
Aluminum Electrolytic Capacitors 1189-3722-1-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 25V 770mA Capacitor
58-25YXF470MEFCT810X16
470uF 25V 770mA Capacitor 58-25YXF470MEFCT810X16
Cap Aluminum Lytic 470uF 25V 20% (10 X 16mm) Radial 5mm 770mA 7000h 105°C Ammo Product overview: 25YXF470MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 770mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 770mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF470MEFCT810X 16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 25V 20% (10 X 16mm) Radial 5mm 770mA 7000h 105°C Ammo Product overview: 25YXF470MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 770mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 770mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF470MEFCT810X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358217-25YXF470MEFCT810X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358217-25YXF470MEFCT810X16
Capacitors - Aluminum Electrolytic Capacitors 1358217-25YXF470MEFCT810X16
Win Source Part Number: 1358217-25YXF470MEFC T810X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXF Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 7000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 577.5 mA @ 120 Hz Ripple Current @ High Frequency: 770 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 120 mOhms Product Status: Active

Win Source Part Number: 1358217-25YXF470MEFCT810X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXF
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 7000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 577.5 mA @ 120 Hz
Ripple Current @ High Frequency: 770 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 120 mOhms
Product Status: Active

Buy Now Datasheet
Aluminium Capacitors - 7038122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7038122
Aluminium Capacitors 7038122
Capacitor Al 105deg 470uF 25V 8x16

Capacitor Al 105deg 470uF 25V 8x16

Supplier's Site
Aluminium Capacitors - 7038122P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7038122P
Aluminium Capacitors 7038122P
Capacitor Al 105deg 470uF 25V 8x16

Capacitor Al 105deg 470uF 25V 8x16

Supplier's Site
Aluminium Capacitors - 1726218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726218
Aluminium Capacitors 1726218
Capacitor Al 105deg 470uF 25V 8x16

Capacitor Al 105deg 470uF 25V 8x16

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 25YXF470MEFCT810X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25YXF470MEFCT810X16
Capacitors - Aluminum Electrolytic Capacitors 25YXF470MEFCT810X16
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25YXF470MEFCT810X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25YXF470MEFCT810X16
Aluminum Electrolytic Capacitors 25YXF470MEFCT810X16
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3722-3-ND 58-25YXF470MEFCT810X16 1358217-25YXF470MEFCT810X16 7038122 7038122P 25YXF470MEFCT810X16 25YXF470MEFCT810X16
Product Name Aluminum Electrolytic Capacitors 470uF 25V 770mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details